The DS9098P iButton retainer is a surface-mount receptacle designed to secure an F5 iButton on a PCB, featuring stainless steel contacts with 100% matte tin plating for Pb-free solderability and double redundant contact pairs. It withstands up to +250°C during reflow, provides a contact force exceeding 2N, and supports over 25 insertion/withdrawal
CONN IBUTTON CARD PUSH-PULL SMD Product overview: DS9098P-C01+ from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-DS9098P-C01+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 414-DS9098P-C01+ |
| Product Name | SMD Memory IC and Storage Component |
| Package Type | Bulk |