The PN4393 is an N-channel JFET designed for low-noise analog switching, chopper, and commutator applications. It is offered in a TO-92 through-hole package with a molded plastic case rated UL 94 V-0, weighing approximately 0.19 grams. The device has a gate-to-source breakdown voltage of -40V, a cutoff voltage between -0.5V and -3V, and a drain-to-source saturation current of 5 to 30 mA. Gate leakage is typically less than 50 pA at room temperature. It operates with a junction temperature range of -55°C to 125°C and meets RoHS compliance. The part is available in bulk packaging.
JFETs JFET N-Channel -40V Low Noise Product overview: PN4393 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -40V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-PN4393 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-PN4393 |
| Product Name | N-Channel -40V Bipolar Transistor |
| Package Type | Bulk |