The J310 is an N-channel junction FET designed for VHF/UHF amplifiers, mixers, and oscillators, with a gate-to-source breakdown voltage of -25 V, a saturation current of 24 mA minimum, and a cutoff voltage of -2 V minimum. It features low noise of 10 nV/√Hz at 100 kHz and a typical input capacitance of 4 pF. The device is available in TO-92 and SOT23 packages, with a molded plastic case rated UL 94 V-0. It operates from -55°C to 125°C and complies with RoHS standards.
RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Junction FET, TO-226AA Product overview: J310 from InterFET is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J310 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-J310 |
| Product Name | N-Channel MOSFET Transistor |