The J174 is a P-channel JFET designed for low noise switching, chopper, and commutator applications. It is available in TO-92 and SOT23 surface mount packages, with a typical noise level of 8 nV/√Hz and a maximum Rds(on) of 85 Ω. The device has a 30 V gate-to-source breakdown voltage, a drain-to-source saturation current range of -20 mA to -125 mA, and a cutoff voltage of 5 V to 10 V. It supports operating junction temperatures from -55 °C to 125 °C and has a continuous power dissipation of 360 mW. The molded plastic case meets UL 94 V-0 flammability rating. RoHS compliant.
JFETs JFET P-Channel 30V Low Noise Product overview: J174 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, 30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J174 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-J174 |
| Product Name | P-Channel 30V Bipolar Transistor |
| Package Type | Bulk |