The 2N3824 is an N-channel JFET designed for sensitive VHF and small-signal amplifier applications. It is available in TO-72, TO-92, and SOT23 packages, with the TO-72 variant being hermetically sealed and suitable for military environments. The device has a gate-to-source breakdown voltage of -50 V, a drain-to-source saturation current of 12 to 24 mA, and a forward transconductance of 3500 to 6500 µS. Input capacitance is typically 6 pF, and noise voltage is 7 nV/√Hz. It operates over a junction temperature range of -55°C to 125°C and is RoHS compliant. The package is UL 94 V-0 rated for flammability.
RF Small Signal Field-Effect Transistor, 1-Element, Very High Frequency Band, Silicon, N-Channel, Junction FET, TO-72 Product overview: 2N3824 from InterFET is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N3824 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2N3824 |
| Product Name | N-Channel MOSFET Transistor |