The SSM2220 is a dual matched PNP transistor optimized for low-noise audio applications, available in an 8-lead SOIC package with dimensions of 5.00 mm x 4.00 mm. It operates over the extended industrial temperature range of -40°C to +85°C and features a maximum collector-emitter breakdown voltage of 36 V, a typical input voltage noise of 0.7 nV/√Hz over the audio bandwidth, current gain matching of 0.5% maximum, and a typical bulk resistance of 0.3 Ω. Internal protection diodes ensure long-term stability of matching parameters.
TRANS 2PNP 36V 0.02A 8SOIC Product overview: SSM2220SZ from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 36V, 0.02A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SSM2220SZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-SSM2220SZ |
| Product Name | 36V 0.02A Bipolar Transistor |
| Package Type | Tube |