The SSM2212RZ-RL is a dual NPN matched transistor pair in an 8-lead SOIC_N package, designed for ultralow noise audio applications. It features a maximum noise voltage density of 1 nV/√Hz at 100 Hz, current gain matching of 0.5%, and an offset voltage of 200 μV maximum. The device operates over the extended temperature range of −40°C to +85°C and meets RoHS compliance. Thermal resistance is 120 °C/W for the SOIC package. The part is guaranteed for collector-to-base, collector-to-emitter
TRANS 2NPN 40V 0.02A 8SOIC Product overview: SSM2212RZ-RL from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.02A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SSM2212RZ-RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-SSM2212RZ-RL |
| Product Name | 40V 0.02A Bipolar Transistor |
| Polarity | NPN |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 20 milliamps |