The MAT14 is a quad monolithic NPN transistor array designed for precision amplifier and nonlinear circuit applications, offering high current gain, low noise, and excellent parametric matching. It is packaged in a 14-lead SOIC_N narrow body (R-14) with dimensions of 8.75 mm length, 3.90 mm width, and 1.75 mm height. The device guarantees a minimum current gain of 200 over the industrial temperature range of −40°C to +85°C, a voltage noise density of 3 nV/√Hz maximum at 100 Hz and 1 mA collector current, and an offset voltage of 520 µV maximum across the same temperature range. It complies with JEDEC MS-012-AB and is RoHS compliant. Each transistor is protected by base-emitter diodes to ensure long-term matching stability.
TRANS 4NPN 40V 0.03A 14SO Product overview: MAT14ARZ-R7 from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.03A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT14ARZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT14ARZ-R7 |
| Product Name | 40V 0.03A Bipolar Transistor |
| Polarity | NPN |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 30 milliamps |