The MAT01AH is a monolithic dual NPN transistor in a 6-pin TO-78 metal header package, designed for low-noise precision applications such as instrumentation amplifiers and current mirrors. It features an offset voltage of 0.1 mV maximum at 25°C and a temperature coefficient of 0.5 µV/°C maximum. The transistors maintain a current gain of 500 minimum at 10 µA collector current with matching better than 0.7% across 100 nA to 10 mA. Collector-to-base breakdown voltage is 45 V minimum. Noise voltage is 0.23 µV p-p from 0.1 Hz to 10 Hz. The device operates from −55°C to +125°C with the substrate connected to the case. RoHS compliant variants are available.
TRANS 2NPN 45V 0.025A TO78-6 Product overview: MAT01AH from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.025A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.025A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MAT01AH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-MAT01AH |
| Product Name | 45V 0.025A Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 25 milliamps |
| VCEO | 45 volts |