The MRF174 is an N-channel enhancement mode MOSFET designed for VHF power applications up to 200 MHz at 28 VDC. It is packaged in a 4-lead flanged case measuring 0.980 to 1.050 inches in length, with a maximum drain-source voltage of 65 V, gate-source voltage of ±40 V, and continuous drain current of 13 A. The device supports a maximum power dissipation of 270 W at 25 °C and has a junction-to-case thermal resistance of 0.65 °C/W. It achieves a minimum power gain of 9.0 dB at 150 MHz and offers efficiency between 50% and 60% at 150 MHz with 125 W output power.
RF MOSFET Transistors RF Transistor Product overview: MRF174 from Advanced Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-MRF174 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-MRF174 |
| Product Name | MOSFET Transistor |
| Polarity | N-Channel |