The MAX2602ESA+ is a silicon bipolar RF power transistor designed for 900MHz applications, delivering 1W output power at 3.6V supply with 58% collector efficiency. It includes an on-chip biasing diode matched to the power transistor for stable biasing over temperature. The device operates from a 1.2V to 5.5V supply range and is housed in an 8-pin SOIC package with a back-side thermal slug for enhanced heat dissipation. It supports continuous operation from -40°C to +85°C and meets AEC-Q200 qualification. Stated ACPR is -28dBc under NADC (IS-54) modulation at 4.8V supply. The transistor does not require negative bias or a drain switch, simplifying system design.
RF Bipolar Transistors 3.6V, 1W RF Power Transistors for 900MHz Product overview: MAX2602ESA+ from Analog Devices / Maxim Integrated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 1W, 900MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 3.6V, 1W, 900MHz, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MAX2602ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-MAX2602ESA+ |
| Product Name | 3.6V 1W 900MHz Bipolar Transistor |
| Polarity | NPN |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 200 milliamps |