The SG3225EAN series is a crystal oscillator with LV-PECL output, designed for clock generation and timing applications. It operates within a frequency range of 73.5 MHz to 700 MHz and supports supply voltages from 2.5 V to 3.3 V. The package measures 3.2 × 2.5 × 1.05 mm and includes an output enable function. Frequency tolerance options include ±20 ppm, ±30 ppm, and ±50 ppm, with operating temperatures of -20 °C to +70 °C or -40 °C to +85 °C. Current consumption is max 65 mA with LV-PECL output. Phase jitter is 0.6 ps max from 12 kHz to 20 MHz offset, and frequency aging is ±5 ppm/year max at 25 °C. The device is RoHS compliant and Pb-free.
Standard Clock Oscillators SG3225EAN 100.000000M-KJGA6: XTAL OSC 2.5~3.3V 50PPM -40~85C 2K T/R Product overview: SG3225EAN 100.000000M-KJGA6 from Epson Timing is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Stand Alone Programmers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 170-SG3225EAN 100.000000M-KJGA6 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 170-SG3225EAN 100.000000M-KJGA6 |
| Product Name | 3.3V Clock and Timing IC |
| Package Type | Reel |