The LT4363-1 is a high voltage surge stopper with current limit, designed to protect loads from overvoltage and overcurrent transients by controlling an external N-channel MOSFET. It operates from a 4V to 80V supply, clamps the output during overvoltage events, and provides fast overcurrent protection under 5µs. It includes reverse input protection to -60V and adjustable UV/OV thresholds. The LT4363CDE-1 variant is packaged in a 12-lead (4mm × 3mm) plastic DFN with an operating temperature range of 0°C to 70°C. It features a shutdown current of less than 7µA and an internal 50mV current sense limit. The device remains off until reset after a fault condition.
IC SURGE STOPPER HV 12-DFN Product overview: LT4363CDE-1#TRPBF from Analog Devices Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, DFN, Circuit Protection Fuse, Surge Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 152-LT4363CDE-1#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 152-LT4363CDE-1#TRPBF |
| Product Name | DFN Circuit Protection Fuse |
| Mounting | Surface Mount |