The LT3922-1 is a monolithic synchronous step-up DC/DC converter designed to drive LED strings with precise current regulation and high PWM dimming ratios. It features 2.3A, 40V internal switches, operates from a 2.8V to 36V input, and supports up to 34V LED string voltage. The device offers 25,000:1 PWM dimming at 100Hz and includes spread spectrum frequency modulation for low EMI. Its thermally enhanced 28-lead QFN package measures 4mm × 5mm and includes an exposed pad connected to ground. The LT3922HUFD-1 variant is AEC-Q100 qualified and rated for an operating junction temperature range of -40°C to 150°C.
IC LED DRVR CTRLR PWM 2.3A 28QFN Product overview: LT3922HUFD-1#PBF from Analog Devices Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LT3922HUFD-1#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 137-LT3922HUFD-1#PBF |
| Product Name | 2.3A LED Driver IC |
| Input Voltage | 2.8 to 36 volts |