The LT3761HMSE#TRPBF is a DC/DC LED controller designed for constant-current and constant-voltage regulation in high-voltage LED applications, including boost, SEPIC, buck, and flyback topologies. It features a 16-lead plastic MSOP package with an exposed ground pad, operates over an input voltage range of 4.5V to 60V, and supports PWM dimming ratios up to 3000:1. The part is rated for an operating junction temperature range of -40°C to 150°C, with thermal resistance θJA of 43°C/W and θJC of 4°C/W. It includes internal PWM generation, current sense accuracy of ±3%, and open LED protection. The controller supports switching frequencies from 100kHz to 1MHz and provides C/10 battery charging indication. Output current sensing is compatible with high-side or low-side configurations across a 0V to 80V range. This variant is specified for high-temperature operation and is functionally identical to other LT3761H-series members, differing only by part number suffix for packaging and marking.
IC LED DRIVER CTRLR PWM 16MSOP Product overview: LT3761HMSE#TRPBF from Analog Devices Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LT3761HMSE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 137-LT3761HMSE#TRPBF |
| Product Name | LED Driver IC |
| Input Voltage | 4.5 to 60 volts |