The LTM8029MPY#PBF is a 36V, 600mA step-down µModule converter with a 5µA quiescent current, designed for applications requiring efficient power regulation over a wide input range. It features an adjustable output voltage from 1.2V to 18V and operates with switching frequencies from 200kHz to 2.2MHz. Packaged in a compact 11.25mm × 6.25mm × 3.42mm surface mount BGA, it is rated for operation from -55°C to 125°C. The device supports Burst Mode® operation for high efficiency at light loads and includes a power good flag, precise RUN pin threshold, and 0.9µA shutdown current. It is available with a RoHS-compliant finish.
DC DC CONVERTER 1.2-18V Product overview: LTM8029MPY#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM8029MPY#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM8029MPY#PBF |
| Product Name | 18V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 1.2 to 18 volts |
| Input Voltage | 36 volts |