The LTM8027IY is a 4A step-down DC/DC µModule regulator with a 4.5V to 60V input voltage range and a programmable output voltage up to 24V. It is packaged in a 113-lead BGA measuring 15mm × 15mm × 4.92mm and operates over a full temperature range of -40°C to 125°C. The device integrates a switching controller, power switches, and an inductor, requiring only external input and output capacitors. It supports selectable switching frequencies from 100kHz to 500kHz and has a shutdown current of 9µA. The part is RoHS compliant with SAC305 terminal finish.
DC DC CONVERTER 2.5-24V Product overview: LTM8027IY from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM8027IY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM8027IY |
| Product Name | 24V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 2.5 to 24 volts |
| Input Voltage | 60 volts |