The LTM4650AIY-1 is a dual 25A or single 50A DC/DC µModule regulator with ±1% total DC output accuracy, designed for applications requiring stable power rails in telecom, networking, and industrial systems. It operates from a 4.5V to 16V input and supports output voltages from 0.6V to 5.5V. Housed in a 16mm × 16mm × 5.01mm BGA package, it features current mode control, differential remote sensing, adjustable switching frequency, and overcurrent foldback protection. The device includes integrated switching controllers, power FETs, and inductors, requiring only external input and output capacitors. It supports multiphase parallel current sharing up to 300A and offers selectable Burst Mode® or pulse-skipping operation for optimized light-load efficiency. The internal operating temperature range is -40°C to 125°C.
DC DC CNVRTR 0.6-5.5V 0.6-5.5V Product overview: LTM4650AIY-1 from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4650AIY-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4650AIY-1 |
| Product Name | 5.5V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.6000 to 5.5 volts |
| Input Voltage | 16 volts |