The LTM4627 is a complete 15A DC/DC µModule regulator with a wide input voltage range of 4.5V to 20V and an output voltage range of 0.6V to 5V. It is available in 15mm × 15mm × 4.92mm BGA and 15mm × 15mm × 4.32mm LGA packages, with thermal performance rated for operating temperatures from -55°C to 125°C in MP-grade variants. The device supports current-mode control, frequency synchronization, parallel current sharing up to 60A, and Burst Mode or pulse-skipping operation. It includes differential remote sense, soft-start, voltage tracking, overcurrent foldback, and overvoltage protection. Efficiency reaches up to 93% at 12V input and 3.3V output.
DC DC CONVERTER 0.6-5V Product overview: LTM4627MPY#PBF from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LTM4627MPY#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 132-LTM4627MPY#PBF |
| Product Name | 5V DC-DC Converter IC |
| Package Type | Other; Tray |
| Output Voltage | 0.6000 to 5 volts |
| Input Voltage | 20 volts |