The EV1HMC8038LP4C is an evaluation board for the HMC8038 silicon SPDT switch, designed for testing and prototyping in cellular infrastructure, wireless infrastructure, automotive telematics, and test equipment applications. The board supports the HMC8038's operating characteristics, including a 0.1 GHz to 6.0 GHz frequency range, 3.3 V to 5 V single supply, and 1.8 V-compatible control logic. It features the same 16-lead, 4 mm × 4 mm LFCSP package as the HMC8038 and is rated for operation from −40°C to +105°C. The board allows evaluation of the switch's high isolation (up to 70 dB), low insertion loss (as low as 0.7 dB), and 60 dBm input third-order intercept.
EVAL BOARD FOR HMC8038 Product overview: EV1HMC8038LP4C from Analog Devices Inc. is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include development board, programmer, evaluation kit, prototype, Development Board and Programmer, RF Development Tools. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1165-EV1HMC8038LP4C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microprocessor and IC Programmers, Compilers, and Debuggers |
| Product Number | 1165-EV1HMC8038LP4C |
| Product Name | Development Board and Programmer |