ERSA Soldering Station, 80W, 240V, Eu; Supply Voltage V Ac Ersa I-CON PICO

Description
SOLDERING STATION, 80W, 240V, EU; Supply Voltage V AC:240V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:Solder Station, 0130CDK Solder Iron, 0102CDLF16 Solder Tip & 0A53 Holder; Product Range:-; Plug Type:EU; SVHC:No RoHS Compliant: Yes
Description
SOLDERING STATION, 80W, 240V, EU; Supply Voltage V AC:240V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:Solder Station, 0130CDK Solder Iron, 0102CDLF16 Solder Tip & 0A53 Holder; Product Range:-; Plug Type:EU; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 80W, 240V, Eu; Supply Voltage V Ac Ersa - 65T4841 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 80W, 240V, Eu; Supply Voltage V Ac Ersa
65T4841
Soldering Station, 80W, 240V, Eu; Supply Voltage V Ac Ersa 65T4841
SOLDERING STATION, 80W, 240V, EU; Supply Voltage V AC:240V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:Solder Station, 0130CDK Solder Iron, 0102CDLF16 Solder Tip & 0A53 Holder; Product Range:-; Plug Type:EU; SVHC:No RoHS Compliant: Yes

SOLDERING STATION, 80W, 240V, EU; Supply Voltage V AC:240V; Heat Temperature Max:450°C; Output Power:80W; Kit Contents:Solder Station, 0130CDK Solder Iron, 0102CDLF16 Solder Tip & 0A53 Holder; Product Range:-; Plug Type:EU; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 65T4841
Product Name Soldering Station, 80W, 240V, Eu; Supply Voltage V Ac Ersa
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 557878 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details