ERSA Soldering Kit, Gas, Basic; Ignition Type Ersa BASIC SET INDEPENDENT 130 ERSA

Description
SOLDERING KIT, GAS, BASIC; Ignition Type:Manual Ignition; Run Time:-; Heat Temperature Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Operating Temperature Max:580°C; Output Power:130W; Time to Operation:30s; Weight:1 RoHS Compliant: NA
Datasheet
Description
SOLDERING KIT, GAS, BASIC; Ignition Type:Manual Ignition; Run Time:-; Heat Temperature Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Operating Temperature Max:580°C; Output Power:130W; Time to Operation:30s; Weight:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Kit, Gas, Basic; Ignition Type Ersa - 35M3858 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Kit, Gas, Basic; Ignition Type Ersa
35M3858
Soldering Kit, Gas, Basic; Ignition Type Ersa 35M3858
SOLDERING KIT, GAS, BASIC; Ignition Type:Manual Ignition; Run Time:-; Heat Temperature Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Operating Temperature Max:580°C; Output Power:130W; Time to Operation:30s; Weight:1 RoHS Compliant: NA

SOLDERING KIT, GAS, BASIC; Ignition Type:Manual Ignition; Run Time:-; Heat Temperature Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Operating Temperature Max:580°C; Output Power:130W; Time to Operation:30s; Weight:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M3858
Product Name Soldering Kit, Gas, Basic; Ignition Type Ersa
Output Power Capability 130W
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Stud Welding System - Soyer BMK-12W2.E - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
AC Resistance Weld Control - PM6 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details