ERSA Desoldering Braid, 2.7M, Pk10; Braid Material Ersa 0WICKNC2.7/10

Description
DESOLDERING BRAID, 2.7M, PK10; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 2.7M, PK10; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 2.7M, Pk10; Braid Material Ersa - 40P1597 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 2.7M, Pk10; Braid Material Ersa
40P1597
Desoldering Braid, 2.7M, Pk10; Braid Material Ersa 40P1597
DESOLDERING BRAID, 2.7M, PK10; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

DESOLDERING BRAID, 2.7M, PK10; Braid Material:Copper; Width:2.7mm; Length:1.5m; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 40P1597
Product Name Desoldering Braid, 2.7M, Pk10; Braid Material Ersa
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 1796040 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 400 - EFD Induction a.s.
Specs
Process Capability Welding
View Details