ERSA V AC desoldering devices are characterised by high suction power and blow-back proof desoldering. The devices anti-static properties enable work to be carried out smoothly on highly sensitive components. The double gasket system guarantees consistent suction. The long, slim desoldering tips enable even tightly packed assemblies to be desoldered.
Tips â
inner 2.8 mm, outer 4.5 mm
Size = Standard
Model Number = VAC-X
Anti-Static = Yes
Body Material = Plastic
RS Components, Ltd. | |
---|---|
Product Category | Welding, Brazing, and Soldering Equipment |
Product Number | 4590434 |
Process Capability | Soldering Stations, Irons & Accessories; Desoldering |