SOLDERING STATION, 230VAC, 150W; Supply Voltage V AC:230VAC; Heat Temperature Max:450°C; Output Power:150W; Kit Contents:-; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 47AC3022 |
| Product Name | Soldering Station, 230Vac, 150W; Supply Voltage V Ac Ersa |
| Output Power Capability | 150W |