ERSA Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa 0IC2200VIT

Description
SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with 2 i-TOOLs; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with 2 i-TOOLs; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa - 24AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa
24AC1068
Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa 24AC1068
SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with 2 i-TOOLs; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with 2 i-TOOLs; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24AC1068
Product Name Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa
Output Power Capability 120W
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Solder Wicks - 1932140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 175 - EFD Induction a.s.
Specs
Process Capability Welding
View Details