ERSA Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa 0IC2200V

Description
SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with i-TOOL; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with i-TOOL; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa - 24AC1066 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa
24AC1066
Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa 24AC1066
SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with i-TOOL; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SOLDERING STATION, 120W, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:450°C; Output Power:120W; Kit Contents:ERSA i-CON with i-TOOL; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24AC1066
Product Name Soldering Station, 120W, 230Vac; Supply Voltage V Ac Ersa
Output Power Capability 120W
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 1620021 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Stud Welding Gun - PH-5L - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details