ERSA Soldering Irons 0670CDJ

Description
Basic tool soldering iron complete
Request a Quote Datasheet
Description
Basic tool soldering iron complete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Irons - 7673188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Irons
7673188
Soldering Irons 7673188
Basic tool soldering iron complete

Basic tool soldering iron complete

Supplier's Site
Soldering Iron, Basic Tool, 60; Supply Voltage V Ac Ersa - 35M4139 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, Basic Tool, 60; Supply Voltage V Ac Ersa
35M4139
Soldering Iron, Basic Tool, 60; Supply Voltage V Ac Ersa 35M4139
SOLDERING IRON, BASIC TOOL, 60; Supply Voltage V AC:24V; Output Power:60W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:Replacement Heating Element: 067100J; Temperature RoHS Compliant: NA

SOLDERING IRON, BASIC TOOL, 60; Supply Voltage V AC:24V; Output Power:60W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); For Use With:Replacement Heating Element: 067100J; Temperature RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 7673188 35M4139
Product Name Soldering Irons Soldering Iron, Basic Tool, 60; Supply Voltage V Ac Ersa
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Generator 20 kHz - AGM20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details