ERSA Tweezer, Desoldering, Chip Tool; Supply Voltage V Ac Ersa 0450MDJ

Description
TWEEZER, DESOLDERING, CHIP TOOL; Supply Voltage V AC:-; Output Power:40W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Power Rating:20W; Temperature Max:350°C; Weight:75g RoHS Compliant: NA
Datasheet
Description
TWEEZER, DESOLDERING, CHIP TOOL; Supply Voltage V AC:-; Output Power:40W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Power Rating:20W; Temperature Max:350°C; Weight:75g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezer, Desoldering, Chip Tool; Supply Voltage V Ac Ersa - 35M4129 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer, Desoldering, Chip Tool; Supply Voltage V Ac Ersa
35M4129
Tweezer, Desoldering, Chip Tool; Supply Voltage V Ac Ersa 35M4129
TWEEZER, DESOLDERING, CHIP TOOL; Supply Voltage V AC:-; Output Power:40W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Power Rating:20W; Temperature Max:350°C; Weight:75g RoHS Compliant: NA

TWEEZER, DESOLDERING, CHIP TOOL; Supply Voltage V AC:-; Output Power:40W; Heat Temperature Max:350°C; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Power Rating:20W; Temperature Max:350°C; Weight:75g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4129
Product Name Tweezer, Desoldering, Chip Tool; Supply Voltage V Ac Ersa
Output Power Capability 40W
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Irons - 2024488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0650 kwatts
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 800 - EFD Induction a.s.
Specs
Process Capability Welding
View Details