ERNI Electronics Inc. Electronic Connector 53009

Description
Conn Hard Metric M 55 POS 2mm Press Fit ST Thru-Hole Product overview: 53009 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-53009 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Hard Metric M 55 POS 2mm Press Fit ST Thru-Hole Product overview: 53009 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-53009 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-53009
Electronic Connector 407-53009
Conn Hard Metric M 55 POS 2mm Press Fit ST Thru-Hole Product overview: 53009 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-53009 can be used for catalog matching and distributor lookup.

Conn Hard Metric M 55 POS 2mm Press Fit ST Thru-Hole Product overview: 53009 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-53009 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - 53009 - 1189484-53009 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 53009
1189484-53009
Backplane Connectors - 53009 1189484-53009
Manufacturer: ERNI Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189484-53009 Pitch: 2 mm Number of Rows: 7 Termination: Press-Fit Contact Material: Bronze Current Rating: 1.5 A Number of Contacts: 55 Gender: Male Length: 25 mm Housing Material: PBT Orientation: Straight, Vertical Contact Plating: Gold Number of Columns: 11 Categories: Backplane Connectors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Depth: 15.4 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: ERNI Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189484-53009
Pitch: 2 mm
Number of Rows: 7
Termination: Press-Fit
Contact Material: Bronze
Current Rating: 1.5 A
Number of Contacts: 55
Gender: Male
Length: 25 mm
Housing Material: PBT
Orientation: Straight, Vertical
Contact Plating: Gold
Number of Columns: 11
Categories: Backplane Connectors
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Depth: 15.4 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-53009 1189484-53009
Product Name Electronic Connector Backplane Connectors - 53009
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details