ERNI Electronics Inc. Backplane Connectors - 384312 384312

Description
Manufacturer: ERNI Electronics Win Source Part Number: 906692-384312 Series: ZDPLUS Features: 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 906692-384312 Series: ZDPLUS Features: 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 384312 - 906692-384312 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 384312
906692-384312
Backplane Connectors - 384312 906692-384312
Manufacturer: ERNI Electronics Win Source Part Number: 906692-384312 Series: ZDPLUS Features: 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 906692-384312
Series: ZDPLUS
Features: 120 Connector Receptacle, Female Sockets Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 384312 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
384312
Backplane Connectors - Specialized 384312
ZDPLUS F 4-10 40POS

ZDPLUS F 4-10 40POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 906692-384312 384312
Product Name Backplane Connectors - 384312 Backplane Connectors - Specialized
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details