ERNI Electronics Inc. Backplane Connectors - 364915 364915

Description
Manufacturer: ERNI Electronics Win Source Part Number: 906675-364915 Series: DIN Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 906675-364915 Series: DIN Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 364915 - 906675-364915 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 364915
906675-364915
Backplane Connectors - 364915 906675-364915
Manufacturer: ERNI Electronics Win Source Part Number: 906675-364915 Series: DIN Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 906675-364915
Series: DIN
Operating Temperature Range: -55°C ~ 125°C
Features: 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-364915
Electronic Connector 407-364915
DIN C 96POS M SLDR RA CL2 Product overview: 364915 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-364915 can be used for catalog matching and distributor lookup.

DIN C 96POS M SLDR RA CL2 Product overview: 364915 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-364915 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - DIN 41612 - 364915 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
364915
Backplane Connectors - DIN 41612 364915
DIN C 96POS M SLDR RA CL2

DIN C 96POS M SLDR RA CL2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906675-364915 407-364915 364915
Product Name Backplane Connectors - 364915 Electronic Connector Backplane Connectors - DIN 41612
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details