ERNI Electronics Inc. Electronic Connector 354159

Description
DIN R2 48POS F PFIT RA CL2 Product overview: 354159 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-354159 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIN R2 48POS F PFIT RA CL2 Product overview: 354159 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-354159 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-354159
Electronic Connector 407-354159
DIN R2 48POS F PFIT RA CL2 Product overview: 354159 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-354159 can be used for catalog matching and distributor lookup.

DIN R2 48POS F PFIT RA CL2 Product overview: 354159 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-354159 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - 354159 - 906664-354159 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 354159
906664-354159
Backplane Connectors - 354159 906664-354159
Manufacturer: ERNI Electronics Win Source Part Number: 906664-354159 Operating Temperature Range: -55°C ~ 125°C Features: 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 52 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected

Manufacturer: ERNI Electronics
Win Source Part Number: 906664-354159
Operating Temperature Range: -55°C ~ 125°C
Features: 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Connectors
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 52
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 354159 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
354159
Backplane Connectors - DIN 41612 354159
DIN R2 48POS F PFIT RA CL2

DIN R2 48POS F PFIT RA CL2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-354159 906664-354159 354159
Product Name Electronic Connector Backplane Connectors - 354159 Backplane Connectors - DIN 41612
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details