ERNI Electronics Inc. Backplane Connectors - 354141 354141

Description
Manufacturer: ERNI Electronics Win Source Part Number: 906663-354141 Series: ERMET Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 906663-354141 Series: ERMET Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 354141 - 906663-354141 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 354141
906663-354141
Backplane Connectors - 354141 906663-354141
Manufacturer: ERNI Electronics Win Source Part Number: 906663-354141 Series: ERMET Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 906663-354141
Series: ERMET
Features: 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 354141 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
354141
Backplane Connectors - Hard Metric, Standard 354141
2MM HM A 110POS F

2MM HM A 110POS F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 906663-354141 354141
Product Name Backplane Connectors - 354141 Backplane Connectors - Hard Metric, Standard
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details