ERNI Electronics Inc. Backplane Connectors - 284313 284313

Description
Manufacturer: ERNI Electronics Win Source Part Number: 906153-284313 Series: DIN Operating Temperature Range: -55°C ~ 125°C Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 906153-284313 Series: DIN Operating Temperature Range: -55°C ~ 125°C Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 284313 - 906153-284313 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 284313
906153-284313
Backplane Connectors - 284313 906153-284313
Manufacturer: ERNI Electronics Win Source Part Number: 906153-284313 Series: DIN Operating Temperature Range: -55°C ~ 125°C Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 906153-284313
Series: DIN
Operating Temperature Range: -55°C ~ 125°C
Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-284313
Electronic Connector 407-284313
DIN E 160POS F SLDR 4.0MM CL2 RT Product overview: 284313 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-284313 can be used for catalog matching and distributor lookup.

DIN E 160POS F SLDR 4.0MM CL2 RT Product overview: 284313 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-284313 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - DIN 41612 - 284313 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
284313
Backplane Connectors - DIN 41612 284313
DIN E 160POS F SLDR 4.0MM CL2 RT

DIN E 160POS F SLDR 4.0MM CL2 RT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906153-284313 407-284313 284313
Product Name Backplane Connectors - 284313 Electronic Connector Backplane Connectors - DIN 41612
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details