ERNI Electronics Inc. Backplane Connectors - 254123 254123

Description
Manufacturer: ERNI Electronics Win Source Part Number: 906050-254123 Operating Temperature Range: -55°C ~ 125°C Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 906050-254123 Operating Temperature Range: -55°C ~ 125°C Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 254123 - 906050-254123 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 254123
906050-254123
Backplane Connectors - 254123 906050-254123
Manufacturer: ERNI Electronics Win Source Part Number: 906050-254123 Operating Temperature Range: -55°C ~ 125°C Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 906050-254123
Operating Temperature Range: -55°C ~ 125°C
Features: 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 254123 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
254123
Backplane Connectors - DIN 41612 254123
DIN E 160POS F PFIT 4.0MM CL2

DIN E 160POS F PFIT 4.0MM CL2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 906050-254123 254123
Product Name Backplane Connectors - 254123 Backplane Connectors - DIN 41612
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers