Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
ERNI ELECTRONICS INC.
244854 / 244854-E -- PCB HEADERS
ERNI Electronics Inc.
PCB Headers
244854 / 244854-E
Description
12 way SMC 1.27mm male connector type Q
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
12 way SMC 1.27mm male connector type Q
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1706865
PCB Headers
1706865
12 way SMC 1.27mm male connector type Q
12 way SMC 1.27mm male connector type Q
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676376
PCB Headers
7676376
12 way SMC 1.27mm male connector type Q
12 way SMC 1.27mm male connector type Q
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Board Mount Connectors
Product Number
1706865
Product Name
PCB Headers
Category
Board to Board Connector
Connector Type
Header Connector
Termination
Solder
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
PCB Sockets
1224735
Specs
Category
Board to Board Connector
Termination
Solder
Mounting
Through hole
View Details
Harwin Plc
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV13405M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Keystone Electronics Corp.
Turret Connectors
1503-4
Specs
Mounting
Through Hole
View Details
2
suppliers
Omnetics Connector Corporation
D-Sub Connector Assemblies
A50016-009
Specs
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole
View Details