ERNI Electronics Inc. Rectangular Connectors - 244836 244836

Description
Manufacturer: ERNI Electronics Win Source Part Number: 854673-244836 Series: SMC Features: Connector Header position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-244836DKR, 2684-244836TR, 2684-244836CT
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 854673-244836 Series: SMC Features: Connector Header position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-244836DKR, 2684-244836TR, 2684-244836CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 244836 - 854673-244836 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 244836
854673-244836
Rectangular Connectors - 244836 854673-244836
Manufacturer: ERNI Electronics Win Source Part Number: 854673-244836 Series: SMC Features: Connector Header position Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-244836DKR, 2684-244836TR, 2684-244836CT

Manufacturer: ERNI Electronics
Win Source Part Number: 854673-244836
Series: SMC
Features: Connector Header position
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-244836DKR, 2684-244836TR, 2684-244836CT

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-244836
Electronic Connector 340-244836
SMC M VERT Q 12POS SMT 1.75MM Product overview: 244836 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-244836 can be used for catalog matching and distributor lookup.

SMC M VERT Q 12POS SMT 1.75MM Product overview: 244836 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-244836 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 854673-244836 340-244836
Product Name Rectangular Connectors - 244836 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details