ERNI Electronics Inc. Rectangular Connectors - 214012 214012

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905916-214012 Series: MiniBridge Operating Temperature Range: -55°C ~ 150°C Features: Connector Header Surface Mount, Right Angle 4 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-214012CT, 2684-214012TR, 2684-214012DKR
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905916-214012 Series: MiniBridge Operating Temperature Range: -55°C ~ 150°C Features: Connector Header Surface Mount, Right Angle 4 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-214012CT, 2684-214012TR, 2684-214012DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 214012 - 905916-214012 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 214012
905916-214012
Rectangular Connectors - 214012 905916-214012
Manufacturer: ERNI Electronics Win Source Part Number: 905916-214012 Series: MiniBridge Operating Temperature Range: -55°C ~ 150°C Features: Connector Header Surface Mount, Right Angle 4 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-214012CT, 2684-214012TR, 2684-214012DKR

Manufacturer: ERNI Electronics
Win Source Part Number: 905916-214012
Series: MiniBridge
Operating Temperature Range: -55°C ~ 150°C
Features: Connector Header Surface Mount, Right Angle 4 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-214012CT, 2684-214012TR, 2684-214012DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905916-214012
Product Name Rectangular Connectors - 214012
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details