ERNI Electronics Inc. Rectangular Connectors - 124044 124044

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905260-124044 Series: SMC Operating Temperature Range: -55°C ~ 125°C Features: 26 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-124044DKR, 2684-124044CT, 2684-124044TR
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905260-124044 Series: SMC Operating Temperature Range: -55°C ~ 125°C Features: 26 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-124044DKR, 2684-124044CT, 2684-124044TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 124044 - 905260-124044 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 124044
905260-124044
Rectangular Connectors - 124044 905260-124044
Manufacturer: ERNI Electronics Win Source Part Number: 905260-124044 Series: SMC Operating Temperature Range: -55°C ~ 125°C Features: 26 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 280 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-124044DKR, 2684-124044CT, 2684-124044TR

Manufacturer: ERNI Electronics
Win Source Part Number: 905260-124044
Series: SMC
Operating Temperature Range: -55°C ~ 125°C
Features: 26 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-124044DKR, 2684-124044CT, 2684-124044TR

Buy Now Datasheet
Board To Board & Mezzanine Connectors 26P Vert Female Smt 1.27Mm Type B Erni - 02AC9543 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board & Mezzanine Connectors 26P Vert Female Smt 1.27Mm Type B Erni
02AC9543
Board To Board & Mezzanine Connectors 26P Vert Female Smt 1.27Mm Type B Erni 02AC9543
BOARD TO BOARD & MEZZANINE CONNECTORS 26P VERT FEMALE SMT 1.27MM TYPE B

BOARD TO BOARD & MEZZANINE CONNECTORS 26P VERT FEMALE SMT 1.27MM TYPE B

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 905260-124044 02AC9543
Product Name Rectangular Connectors - 124044 Board To Board & Mezzanine Connectors 26P Vert Female Smt 1.27Mm Type B Erni
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details