ERNI Electronics Inc. Backplane Connectors - 114404 114404

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905145-114404 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 3 (Power) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle Package: Tray Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905145-114404 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 3 (Power) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle Package: Tray Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 114404 - 905145-114404 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 114404
905145-114404
Backplane Connectors - 114404 905145-114404
Manufacturer: ERNI Electronics Win Source Part Number: 905145-114404 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 3 (Power) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle Package: Tray Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 905145-114404
Series: ERMET
Operating Temperature Range: -55°C ~ 125°C
Features: 3 (Power) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 407-114404 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-114404
Electronic Connector 407-114404
Conn Backplane Power F 3Power POS 3mm Press Fit ST Thru-Hole ERmet® Product overview: 114404 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-114404 can be used for catalog matching and distributor lookup.

Conn Backplane Power F 3Power POS 3mm Press Fit ST Thru-Hole ERmet® Product overview: 114404 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-114404 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 114404 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
114404
Backplane Connectors - Hard Metric, Standard 114404
2MM HM 3POS F PWR MOD

2MM HM 3POS F PWR MOD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905145-114404 407-114404 114404
Product Name Backplane Connectors - 114404 Electronic Connector Backplane Connectors - Hard Metric, Standard
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details