ERNI ELECTRONICS INC.
104517 -- BACKPLANE CONNECTORS - HARD METRIC, STANDARD
ERNI Electronics Inc.
Backplane Connectors - Hard Metric, Standard
104517
Description
2MM HM D 176POS M 3.7MM
-
Lingto Electronic Limited
Datasheet
Description
2MM HM D 176POS M 3.7MM
Datasheet
Suppliers
Backplane Connectors - Hard Metric, Standard
104517
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
104517 |
|
Product Name
|
Backplane Connectors - Hard Metric, Standard |
|
Geometry
|
D 22
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details