Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085685-PMG4218VPF
Mounting: SMD (SMT)
Number of Pins: 10
Number of Outputs: 1
Output Current: 15 A
Voltage - Output 1: 1.8 V
Output Power: 27 W
Output Voltage: 1.8 V
Categories: OEM Parts(O-R)
Case / Package: DIP
Alternative Parts (Cross-Reference): PTH03010YAD;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Current - Output 1: 15 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085685-PMG4218VPF |
| Product Name | OEM Parts - OEM Parts (O - R) - PMG4218VPF |