Ericsson, Inc. OEM Parts - OEM Parts (O - R) - PMF5118VSRF PMF5118VSRF

Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032456-PMF5118VSRF Mounting: SMD (SMT) Number of Outputs: 1 Voltage - Output 1: 1.8 V Output Power: 18 W Categories: OEM Parts(O-R) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 10 A
Request a Quote
Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032456-PMF5118VSRF Mounting: SMD (SMT) Number of Outputs: 1 Voltage - Output 1: 1.8 V Output Power: 18 W Categories: OEM Parts(O-R) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PMF5118VSRF - 1032456-PMF5118VSRF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PMF5118VSRF
1032456-PMF5118VSRF
OEM Parts - OEM Parts (O - R) - PMF5118VSRF 1032456-PMF5118VSRF
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032456-PMF5118VSRF Mounting: SMD (SMT) Number of Outputs: 1 Voltage - Output 1: 1.8 V Output Power: 18 W Categories: OEM Parts(O-R) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 10 A

Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032456-PMF5118VSRF
Mounting: SMD (SMT)
Number of Outputs: 1
Voltage - Output 1: 1.8 V
Output Power: 18 W
Categories: OEM Parts(O-R)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 10 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1032456-PMF5118VSRF
Product Name OEM Parts - OEM Parts (O - R) - PMF5118VSRF
Unlock Full Specs
to access all available technical data