Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085682-PMF4118VPF
Mounting: SMD (SMT)
Number of Outputs: 1
Voltage - Output 1: 2.575 V
Output Power: 26 W
Categories: OEM Parts(O-R)
Case / Package: DIP
Alternative Parts (Cross-Reference): PTH03060YAH;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085682-PMF4118VPF |
| Product Name | OEM Parts - OEM Parts (O - R) - PMF4118VPF |