Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085658-PME4118VSF
Mounting: SMD (SMT)
Number of Pins: 6
Number of Outputs: 1
Output Current: 6 A
Voltage - Output 1: 2.5 V
Output Power: 15 W
Output Voltage: 1.8 V
Categories: OEM Parts(O-R)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 6 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085658-PME4118VSF |
| Product Name | OEM Parts - OEM Parts (O - R) - PME4118VSF |