Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085406-PKY4716PI
Mounting: SMD (SMT)
Number of Pins: 16
Number of Outputs: 1
Output Current: 25 A
Output Power: 700 W
Output Voltage: 28 V
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): PKY4716PIPKY 4716 PI;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085406-PKY4716PI |
| Product Name | OEM Parts - OEM Parts (O - R) - PKY4716PI |