Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085398-PKM4519PI
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 20 A
Voltage - Output 1: 2.5 V
Output Power: 50 W
Output Voltage: 2.5 V
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PKM4519PIPKM 4519 PI; PKM4519-PI;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085398-PKM4519PI |
| Product Name | OEM Parts - OEM Parts (O - R) - PKM4519PI |