Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085399-PKM4510PILA
Packaging: Bulk
Number of Pins: 8
Number of Outputs: 1
Output Current: 15 A
Output Power: 49.5 W
Output Voltage: 3.3 V
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PKM4510PILAPKM 4510 PILA;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085399-PKM4510PILA |
| Product Name | OEM Parts - OEM Parts (O - R) - PKM4510PILA |