Ericsson, Inc. OEM Parts - OEM Parts (O - R) - PKM4304BPIHSLA PKM4304BPIHSLA

Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030069-PKM4304BPIHS LA Number of Pins: 6 Number of Outputs: 1 Output Current: 33 A Output Power: 380 W Output Voltage: 12 V Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030069-PKM4304BPIHS LA Number of Pins: 6 Number of Outputs: 1 Output Current: 33 A Output Power: 380 W Output Voltage: 12 V Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PKM4304BPIHSLA - 1030069-PKM4304BPIHSLA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PKM4304BPIHSLA
1030069-PKM4304BPIHSLA
OEM Parts - OEM Parts (O - R) - PKM4304BPIHSLA 1030069-PKM4304BPIHSLA
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030069-PKM4304BPIHS LA Number of Pins: 6 Number of Outputs: 1 Output Current: 33 A Output Power: 380 W Output Voltage: 12 V Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030069-PKM4304BPIHSLA
Number of Pins: 6
Number of Outputs: 1
Output Current: 33 A
Output Power: 380 W
Output Voltage: 12 V
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030069-PKM4304BPIHSLA
Product Name OEM Parts - OEM Parts (O - R) - PKM4304BPIHSLA
Unlock Full Specs
to access all available technical data